Status: | Unknown |
---|---|
Series: | 2540C Series |
RoHS: | Unknown |
Prices starting from US$1,726.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Carlton-Bates | US$1,726.67 |
-
|
Buy Now |
Product Range | 2540C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 14 Mpts |
Calculated Rise Time | 1.8ns |
Scope Display Type | TFT LCD Color |
Where can I find additional details, specifications and documents for a 2544C?
Additional datasheets, footprints and schematics for 2544C are listed on our Part Details page. You can also find images and similar parts to 2544C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2544C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2544C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2544C fall under?
The 2544C is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2544C when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2544C you can contact the distributor directly for product support, shipping queries etc.
Is the 2544C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2544C have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for 2544C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2544C often in real-time on the comparison pages.
What if I can't find stock of 2544C?
You can fill out our help required form which you can use to request a quote for 2544C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.