Options for Price Comparison
Distributor Statistics for 254399-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 254399-000
Details for 254399-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

254399-000 by TE Connectivity

TXR40AB45-1610AI

Part Information

254399-000 image
Not applicable for solder process capability
Status: Active
Aliases: 254399-000, 5-1191862-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
10
TE Adapter Code:
40
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Cable Diameter Range:
7.9 – 12.7mm, .313 – .5in
Connector Detail Specification Number:
D38999/46, D38999/20, D38999/42, D38999/40, D38999/26, D38999/47, D38999/24
Connector General Specification Number:
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Style:
Tinel-Lock Adapter
Connector Shell Size:
E, 17
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
45
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR10AI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

TXR40AB45-1610AI Newark Electronics
Connector Accessories Tinel Lock Adapter 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 17 45° Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe