Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 25000N Series |
Contact Current Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration:SPDT | element14 |
SWITCH, SPDT, 1A, 30VDC, THT | Farnell |
Switch, Slide, Spst, 4A, 250V, Though Hole | Newark Electronics |
SLIDE SWITCH 25000N PCB MOUNT | APEM Components 25436NAH | RS Americas |
SLIDE SW SPDT 1A 30VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 25436NAH?
Additional datasheets, footprints and schematics for 25436NAH are listed on our Part Details page. You can also find images and similar parts to 25436NAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25436NAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25436NAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25436NAH fall under?
The 25436NAH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25436NAH when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25436NAH you can contact the distributor directly for product support, shipping queries etc.
Is the 25436NAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25436NAH have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 25436NAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25436NAH often in real-time on the comparison pages.
What if I can't find stock of 25436NAH?
You can fill out our help required form which you can use to request a quote for 25436NAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.