Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Compliant |
Contact Configuration | SPST |
---|---|
Switch Operation | On-On |
Product Range | 25000N Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Switch, Slide, Spst, 4A, 250V, Though Hole | Newark Electronics |
SLIDE SWITCH 25000N PCB MOUNT | APEM Components 25436NAB | RS Americas |
Where can I find additional details, specifications and documents for a 25436NAB?
Additional datasheets, footprints and schematics for 25436NAB are listed on our Part Details page. You can also find images and similar parts to 25436NAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25436NAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25436NAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25436NAB fall under?
The 25436NAB is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 25436NAB when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25436NAB you can contact the distributor directly for product support, shipping queries etc.
Is the 25436NAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25436NAB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 25436NAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25436NAB often in real-time on the comparison pages.
What if I can't find stock of 25436NAB?
You can fill out our help required form which you can use to request a quote for 25436NAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.