Status: | Unknown |
---|---|
Series: | 2540C Series |
RoHS: | Unknown |
Product Range | 2540C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 14 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | TFT LCD Color |
Mdo, 100Mhz, 2Ch, 14Mpts, Tft Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a 2542C?
Additional datasheets, footprints and schematics for 2542C are listed on our Part Details page. You can also find images and similar parts to 2542C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2542C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2542C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2542C fall under?
The 2542C is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2542C when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2542C you can contact the distributor directly for product support, shipping queries etc.
Is the 2542C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2542C have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 2542C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2542C often in real-time on the comparison pages.
What if I can't find stock of 2542C?
You can fill out our help required form which you can use to request a quote for 2542C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.