Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Double modular chassis socket(RJ-45), with full shielding | Lumberg 2541 01 | RS Americas |
SHLD COUPLER, RJ45, JACK, 8P8C, FLANGE | Farnell |
Rj45 Connector, Jack, 8P8C, 1Port | Newark Electronics |
Where can I find additional details, specifications and documents for a 2541 01?
Additional datasheets, footprints and schematics for 2541 01 are listed on our Part Details page. You can also find images and similar parts to 2541 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2541 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2541 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2541 01 fall under?
The 2541 01 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2541 01 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2541 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2541 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2541 01 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 2541 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2541 01 often in real-time on the comparison pages.
What if I can't find stock of 2541 01?
You can fill out our help required form which you can use to request a quote for 2541 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.