Options for Price Comparison
Distributor Statistics for 254005-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 254005-000
Details for 254005-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

254005-000 by TE Connectivity

TXR41AC00-1408AI

Part Information

254005-000 image
Not applicable for solder process capability
Status: Active
Aliases: 254005-000, 6-1191859-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Color:
Bright
Material:
Aluminum
TE Adapter Code:
41
Adapter Entry Size:
8
Cable Diameter Range:
6.4 – 10.2mm, .25 – .4in
Cable Entry Diameter:
.01 – .5in, .2 – 12.7mm
Connector Detail Specification Number:
MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
14, 15
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR08AI
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
48Hr
Operating Temperature Range:
-85 – 392°F, -65 – 200°C

Compatible Parts

Alternate Descriptions

TXR41AC00-1408AI Newark Electronics
TXR41AC00-1408AI Avnet America
TXR41AC00-1408AI Avnet Europe