25388 BK005 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 8COND 18AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$569.47

Distributor Stock
Logo for RS
RS
from US$569.47
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$967.99
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$788.99
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 8Core
Wire Gauge 18AWG
Conductor Area CSA 0.81mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Black
No. of Max Strands x Strand Size 16 x 30AWG
Conductor Material Tinned Copper
Jacket Material PU
External Diameter 8.53mm
Voltage Rating 300V
Product Range -
SVHC 2-(2H-benzotriazol-2-yl)-4 6-ditertpentylphenol (UV-328) (15-Jan-2019)
Conductor Make-up 16 / 0.25mm
Operating Temperature Max 90°C
Operating Temperature Min -30°C

Alternative Descriptions

Cable 18AWG 8C 8.3 OD XG2 Foil Shield | RS
Multicore Cable, 18Awg, Pu, 100Ft | Newark Electronics
Multi-Conductor Cable, Xtra-Guard 2, 18Awg/8C, Unshielded, 300V, Pur Black | Alpha Wire 25388 BK005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25388 BK005?

Additional datasheets, footprints and schematics for 25388 BK005 are listed on our Part Details page. You can also find images and similar parts to 25388 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25388 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25388 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25388 BK005 fall under?

The 25388 BK005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 25388 BK005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25388 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the 25388 BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25388 BK005 have stock available?

Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 25388 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25388 BK005 often in real-time on the comparison pages.

What if I can't find stock of 25388 BK005?

You can fill out our help required form which you can use to request a quote for 25388 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay