253627-000 Rectangular Connectors by TE Connectivity

MTCP-122-20S2

Status: Active
Series: -
RoHS: Unknown
Aliases: 253627-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$159.84

Distributor Stock
Logo for Distrelec
Distrelec
from US$200.79
54
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$184.83
54
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$173.00
54
in stock
Buy Now
Logo for Farnell
Farnell
from US$205.13
44
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$182.67
-
Buy Now
Logo for Sager
Sager
from US$159.84
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Insert Style Socket
Interfacial Seal Without
Color Black
Rear Grommet With
Module Material High Grade Polyarylene Thermoplastic
Insert Type Environmental
Keying A/B
Number of Positions 20
Contact Type Socket
Wire Size 22 – 20AWG
Accepts Wire Insulation Diameter Range .03 – .065in, .762 – 1.651mm
Product Type Contact Insert
Shell Size 50.8 [2]

Alternative Descriptions

Rectangular MIL Spec Connectors MTCP Conn | Rapid Electronics
OTHER CONNECTOR ACCESSORIES | Farnell
MTCP-122-20S2 | TE Connectivity 253627-000 | RS Americas
Connector Accessories Insert | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 253627-000?

Additional datasheets, footprints and schematics for 253627-000 are listed on our Part Details page. You can also find images and similar parts to 253627-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 253627-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 253627-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 253627-000 fall under?

The 253627-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 253627-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 253627-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 253627-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 253627-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 253627-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 253627-000 often in real-time on the comparison pages.

What if I can't find stock of 253627-000?

You can fill out our help required form which you can use to request a quote for 253627-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay