Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2534214002,
3-1191854-5 |
Fluid Type | Unleaded Gasoline |
---|---|
Flexibility | Semi-Flexible |
Color | Black |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 6mm, .236in |
Recovered Inside Diameter (Max) | .187in, 4.76mm |
Recovered Wall Thickness (Tolerance) | .0391in, 1mm |
Recovered Wall Thickness (Nominal) | 1mm, .0391in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Resistant To | Impact, Mechanical Damage, Fluids |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 115°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 80°C |
Fluid Resistance | Immersion Protection |
Heat Shrink Tubing 2:1 Shrink Ratio 6mm Diameter Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 2534214002?
Additional datasheets, footprints and schematics for 2534214002 are listed on our Part Details page. You can also find images and similar parts to 2534214002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2534214002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2534214002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2534214002 fall under?
The 2534214002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2534214002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2534214002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2534214002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2534214002 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2534214002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2534214002 often in real-time on the comparison pages.
What if I can't find stock of 2534214002?
You can fill out our help required form which you can use to request a quote for 2534214002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.