Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 25000N Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Orientation | Right Angle |
SVHC | No SVHC (15-Jan-2018) |
Switch, Slide, Spdt, 4A, 250V, Tht | Newark Electronics |
SWITCH, SLIDE, SPDT, 4A, 250V, THT | element14 |
SLIDE SWITCH 25000N PCB MOUNT | APEM Components 25336NA6 | RS Americas |
SLIDE SW SPDT-NO 1A 30VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 25336NA6?
Additional datasheets, footprints and schematics for 25336NA6 are listed on our Part Details page. You can also find images and similar parts to 25336NA6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25336NA6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25336NA6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25336NA6 fall under?
The 25336NA6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25336NA6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25336NA6 you can contact the distributor directly for product support, shipping queries etc.
Is the 25336NA6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25336NA6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 25336NA6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25336NA6 often in real-time on the comparison pages.
What if I can't find stock of 25336NA6?
You can fill out our help required form which you can use to request a quote for 25336NA6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.