Status: | Unknown |
---|---|
Series: | PocketStar Series |
RoHS: | Unknown |
Prices starting from US$25.64
Length | - |
---|---|
For Use With | Workshop and Mobile |
Product Range | PocketStar Series |
SVHC | No SVHC (15-Jan-2019) |
HEX KEYS KIT, 8 PIECES | RS |
Put an end to the squeezed fingers when screwing and the long search for the right key size! The Multitool PocketStar® convinces in many ways. The nine Allen keys are stored in a handy folding holder to save space. Thus, the pin-wrench set is perfectly suitable for mobile use and also fits in the trouser pocket. The lift-out button makes it easy and easy to select the desired key size. Thanks to the variably adjustable working positions, the PocketStar® is ideal for universal use: In the 180Grad-position the tool becomes a screwdriver with longitudinal grip. When the key is positioned at the 270Grad stop, the folding holder becomes a tool with a practical lever arm for high torques. This prevents the fingers from bending and squeezing in this position.This text is machine translated. | Conrad |
Multitool, Screwdriver Set 9-Piece | Newark Electronics |
Wrenches set | Transfer Multisort Elektronik |
MULTITOOL, SCREWDRIVER SET 9-PIECE | element14 |
Where can I find additional details, specifications and documents for a 25293?
Additional datasheets, footprints and schematics for 25293 are listed on our Part Details page. You can also find images and similar parts to 25293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25293 fall under?
The 25293 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 25293 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25293 you can contact the distributor directly for product support, shipping queries etc.
Is the 25293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25293 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 25293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25293 often in real-time on the comparison pages.
What if I can't find stock of 25293?
You can fill out our help required form which you can use to request a quote for 25293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.