Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2528632003,
3-1191850-8 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Gasoline |
---|---|
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Color | Brown |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Recovered Wall Thickness (Tolerance) | .007in, .18mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Shrink Temperature (Min) | 80°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Heat Shrink Tubing Single Wall 3:1 Ratio Polyolefin Brown Stick | Avnet America |
Where can I find additional details, specifications and documents for a 2528632003?
Additional datasheets, footprints and schematics for 2528632003 are listed on our Part Details page. You can also find images and similar parts to 2528632003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2528632003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2528632003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2528632003 fall under?
The 2528632003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2528632003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2528632003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2528632003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2528632003 have stock available?
Authorised distributors including Rapid Electronics and Avnet America have stock available or on a lead time for 2528632003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2528632003 often in real-time on the comparison pages.
What if I can't find stock of 2528632003?
You can fill out our help required form which you can use to request a quote for 2528632003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.