Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2525596019,
6-1197953-3 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Typical Automotive Fluids, Water |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Cut Length | 23mm, .906in |
Recovered Wall Thickness (Tolerance) | 1.15mm, .0452in |
Recovered Inside Diameter (Max) | 1.25mm, .049in |
Expanded Inside Diameter (Min) | .226in, 5.75mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-ILS |
Operating Temperature Range | -40 – 125°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids |
Fluid Resistance | Moisture/Spray Protection |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 135°C |
Where can I find additional details, specifications and documents for a 2525596019?
Additional datasheets, footprints and schematics for 2525596019 are listed on our Part Details page. You can also find images and similar parts to 2525596019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2525596019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2525596019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2525596019 fall under?
The 2525596019 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2525596019 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2525596019 you can contact the distributor directly for product support, shipping queries etc.
Is the 2525596019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2525596019 have stock available?
There is no stock from authorised distributors for 2525596019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2525596019 often in real-time on the comparison pages.
What if I can't find stock of 2525596019?
You can fill out our help required form which you can use to request a quote for 2525596019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.