2525596006 Heat Shrink Tubing by TE Connectivity

RBK-ILS-125-NR1-0-65MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 2525596006,
5-1191848-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shrink Ratio 4:1
Fluid Type Typical Automotive Fluids, Water
Color Black
Flexibility Semi-Rigid
Material Irradiated Modified Polyolefin
Expanded Inside Diameter (Min) .226in, 5.75mm
Cut Length 2.559in, 65mm
Recovered Wall Thickness (Tolerance) .0452in, 1.15mm
Recovered Inside Diameter (Max) .049in, 1.25mm
Low Outgassing No
Product Source Czech Republic
Packaging Method Piece
Applicable Region EMEA, Asia
Product Family RBK-ILS
Wall Type Dual
Resistant To Fluids, Abrasion
Shrink Temperature (Min) 135°C
Recovery Temperature 110°C
Flammability Flame-Retardant
Operating Temperature Range -40 – 125°C
Fluid Resistance Moisture/Spray Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2525596006?

Additional datasheets, footprints and schematics for 2525596006 are listed on our Part Details page. You can also find images and similar parts to 2525596006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2525596006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2525596006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2525596006 fall under?

The 2525596006 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 2525596006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2525596006 you can contact the distributor directly for product support, shipping queries etc.

Is the 2525596006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2525596006 have stock available?

Authorised distributors including Avnet Abacus have stock available or on a lead time for 2525596006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2525596006 often in real-time on the comparison pages.

What if I can't find stock of 2525596006?

You can fill out our help required form which you can use to request a quote for 2525596006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay