Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
865
in stock
|
Buy Now | |
RS Americas
from US$10.89
|
591
in stock
|
Buy Now | |
Carlton-Bates
from US$12.68
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$171.44
|
2
in stock
|
Buy Now | |
element14
from US$633.71
|
-
|
Buy Now | |
Sager
from US$9.59
|
-
|
Buy Now | |
TestEquity
from US$41,872.32
|
-
|
Buy Now | |
Farnell
from US$268.73
|
-
|
Buy Now |
Overall Length | 570mm |
---|---|
Cutting Capacity Max | 30mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
Aluminium Cutting Capacity | 30mm |
Copper Wire Cutting Capacity | 30mm |
Length | 570mm |
Bahco 2520 Cable Cutters 450mm (18in) | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicone Cover Stranded-Core Wire - 25Ft 26Awg - Orange |Adafruit 2520 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 240VAC |
---|---|
Output Voltage | 280VAC |
Output Current | 10A |
Constant Current Load | 10A |
Knob Rotation | CW / CCW |
No. of Phases | Single Phase |
Power Rating | 2.4kVA |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 1/2 |
---|---|
Cable Diameter Min | 0.125" |
Cable Diameter Max | 0.25" |
Cable Gland Material | Zinc, Die Cast |
Gland Colour | Metallic |
Length | 42.926mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a 2520?
Additional datasheets, footprints and schematics for 2520 are listed on our Part Details page. You can also find images and similar parts to 2520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2520 fall under?
The 2520 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2520 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2520 you can contact the distributor directly for product support, shipping queries etc.
Is the 2520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2520 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Carlton-Bates, Rapid Electronics and Newark Electronics have stock available or on a lead time for 2520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2520 often in real-time on the comparison pages.
What if I can't find stock of 2520?
You can fill out our help required form which you can use to request a quote for 2520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.