Conduit Configuration | Straight |
---|---|
Trade Size | 5/16" |
Conduit Material | Steel |
Conduit Colour | Metallic - Zinc Finish |
External Length | 19.81mm |
Size | 5/16 " |
RoHS Compliant | No |
Squeeze Connector, Straight,5/16",Knockout Size 3/8",Steel | ABB Thomas & Betts 252 | RS Americas |
Conduit Fitting, Squeeze Conn, Iron, 7.94Mm | Newark Electronics |
Input Voltage | 240VAC |
---|---|
Output Voltage | 240VAC |
Output Current | 800mA |
Constant Current Load | 800mA |
Knob Rotation | CW / CCW |
No. of Phases | Single Phase |
Output Voltage Max | 240VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 252?
Additional datasheets, footprints and schematics for 252 are listed on our Part Details page. You can also find images and similar parts to 252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 252 fall under?
The 252 is listed under Chemicals & Adhesives > More Chemicals & Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 252 when available in the More Chemicals & Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 252 you can contact the distributor directly for product support, shipping queries etc.
Is the 252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 252 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Sager and Relay Specialties have stock available or on a lead time for 252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 252 often in real-time on the comparison pages.
What if I can't find stock of 252?
You can fill out our help required form which you can use to request a quote for 252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.