Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 8Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 30AWG |
Conductor Material | Tinned Copper |
Jacket Material | PU |
External Diameter | 6.07mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | 2-(2H-benzotriazol-2-yl)-4 6-ditertpentylphenol (UV-328) (15-Jan-2018) |
Conductor Make-up | 7 / 0.25mm |
Operating Temperature Max | 90°C |
Operating Temperature Min | -30°C |
8 core Xtra-Guard 2 PUR foil 22AWG 30m | RS |
Multicore Cable, 22Awg, Pu, 100Ft | Newark Electronics |
Multi-Conductor Cable, Xtra-Guard 2, 22Awg/3C, Unshielded, 300V, Sr-PVC Black | Alpha Wire 25198 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a 25198 BK005?
Additional datasheets, footprints and schematics for 25198 BK005 are listed on our Part Details page. You can also find images and similar parts to 25198 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25198 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25198 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25198 BK005 fall under?
The 25198 BK005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 25198 BK005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25198 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 25198 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25198 BK005 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 25198 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25198 BK005 often in real-time on the comparison pages.
What if I can't find stock of 25198 BK005?
You can fill out our help required form which you can use to request a quote for 25198 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.