Status: | Unknown |
---|---|
Series: | Xtra-Guard® |
RoHS: | Unknown |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.64
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Blue |
No. of Max Strands x Strand Size | 7 x 0.25mm |
Conductor Material | Copper |
Jacket Material | PU |
External Diameter | 4.9mm |
Voltage Rating | 300V |
Product Range | Xtra-Guard® |
SVHC | 2-(2H-benzotriazol-2-yl)-4 6-ditertpentylphenol (UV-328) (15-Jan-2019) |
Cable Type | Foil Shield |
Conductor Make-up | 7 / 0.25mm |
External Length / Height | 1m |
Operating Temperature Max | 90°C |
Operating Temperature Min | -20°C |
Outer Diameter | 4.9mm |
Primary Insulation Thickness | 0.25mm |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | Specially Formulated Polyurethane |
Voltage Rating VAC | 300V |
Wire Size | 22AWG |
CABLE 22AWG, SCRN 3CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a 25193?
Additional datasheets, footprints and schematics for 25193 are listed on our Part Details page. You can also find images and similar parts to 25193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25193 fall under?
The 25193 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 25193 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25193 you can contact the distributor directly for product support, shipping queries etc.
Is the 25193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25193 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 25193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25193 often in real-time on the comparison pages.
What if I can't find stock of 25193?
You can fill out our help required form which you can use to request a quote for 25193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.