25183 Cleaning & Chemicals by Unknown

SWAB FOAM 25.4MM 2.5MM PK100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for Farnell
Farnell
from US$128.21
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$107.44
-
Buy Now
Logo for element14
element14
from US$123.77
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$5.00
-
Buy Now

Specifications

Tip Material Foam
Swab Tip Size 2.5 x 25.4mm
Handle Length 127mm
Handle Material PP (Polypropylene)
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

SWAB, FOAM, 25.4MM, 2.5MM, PK100 | Farnell
Swab, Foam, 25.4Mm, 2.5Mm, Pk100 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25183?

Additional datasheets, footprints and schematics for 25183 are listed on our Part Details page. You can also find images and similar parts to 25183 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25183 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25183 fall under?

The 25183 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.

Can I view similar or alternative parts?

You can view similar parts to 25183 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25183 you can contact the distributor directly for product support, shipping queries etc.

Is the 25183 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25183 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for 25183.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25183 often in real-time on the comparison pages.

What if I can't find stock of 25183?

You can fill out our help required form which you can use to request a quote for 25183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay