Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
396
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
154
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
132
in stock
|
Buy Now | |
RS Americas
from US$104.49
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$3,641.38
|
-
|
Buy Now | |
Sager
from US$12.00
|
-
|
Buy Now |
Silicone Cover Stranded-Core Wire - 25Ft 26Awg - Green |Adafruit 2516 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 2510 Series |
RoHS: | Compliant |
Product Range | 2510 Series |
---|---|
Scope Channels | 2 Channel, Isolated |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 40 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | LCD Color |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2516?
Additional datasheets, footprints and schematics for 2516 are listed on our Part Details page. You can also find images and similar parts to 2516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2516 fall under?
The 2516 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 2516 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2516 you can contact the distributor directly for product support, shipping queries etc.
Is the 2516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2516 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 2516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2516 often in real-time on the comparison pages.
What if I can't find stock of 2516?
You can fill out our help required form which you can use to request a quote for 2516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.