Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Unknown |
Prices starting from US$4.96
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 25000N Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Raised |
Actuator Type | Slide |
Contact Current AC | 2A |
Contact Current AC Max | 4A |
Contact Current DC Max | 1A |
Contact Resistance | 10mohm |
External Depth | 12.5mm |
External Width | 14mm |
Height Max | 11mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 10000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Slide Switch, 25000N Series, Dpdt, Vertical, Through Hole, 4 A, 250 V Rohs Compliant: Yes |Apem 25146NAH | Newark Electronics |
SLIDE SWITCH, DPDT, TOP BUTTON | element14 |
PCB Slide Switch DPDT On-On 4 A@ 125 V ac Slide | APEM Components 25146NAH | RS Americas |
DPDT top actuated PCB switch,on-off | RS |
SLIDE SW DPDT 1A 30VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 25146NAH?
Additional datasheets, footprints and schematics for 25146NAH are listed on our Part Details page. You can also find images and similar parts to 25146NAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25146NAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25146NAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25146NAH fall under?
The 25146NAH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25146NAH when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25146NAH you can contact the distributor directly for product support, shipping queries etc.
Is the 25146NAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25146NAH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 25146NAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25146NAH often in real-time on the comparison pages.
What if I can't find stock of 25146NAH?
You can fill out our help required form which you can use to request a quote for 25146NAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.