Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Compliant |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-None-On |
Product Range | 25000N Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Slide switch,d/p,2 pos,flush act,Slv con | RS |
SLIDE SW DPDT 1A 30VDC | TTI Europe |
Switch, Slide, Dpdt, 4A, 250V, Though Hole | Newark Electronics |
PCB Slide Switch DPDT On-On 4 A@ 125 V ac Slide | APEM Components 25146NAB | RS Americas |
Where can I find additional details, specifications and documents for a 25146NAB?
Additional datasheets, footprints and schematics for 25146NAB are listed on our Part Details page. You can also find images and similar parts to 25146NAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25146NAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25146NAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25146NAB fall under?
The 25146NAB is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 25146NAB when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25146NAB you can contact the distributor directly for product support, shipping queries etc.
Is the 25146NAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25146NAB have stock available?
Authorised distributors including Chip One Stop, RS, TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for 25146NAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25146NAB often in real-time on the comparison pages.
What if I can't find stock of 25146NAB?
You can fill out our help required form which you can use to request a quote for 25146NAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.