Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-Off-On |
Product Range | 25000N Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
SPDT top actuated PCB switch,centre off | RS |
Connection (components): Print | Conrad |
Switch, Slide, Spdt, 4A, 250V, Though Hole | Newark Electronics |
PCB Slide Switch SPDT On-Off-On 4 A@ 125 V ac Slide | APEM Components 25139NAH | RS Americas |
SLIDE SW SPDT 1A 30VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 25139NAH?
Additional datasheets, footprints and schematics for 25139NAH are listed on our Part Details page. You can also find images and similar parts to 25139NAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25139NAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25139NAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25139NAH fall under?
The 25139NAH is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 25139NAH when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25139NAH you can contact the distributor directly for product support, shipping queries etc.
Is the 25139NAH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25139NAH have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 25139NAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25139NAH often in real-time on the comparison pages.
What if I can't find stock of 25139NAH?
You can fill out our help required form which you can use to request a quote for 25139NAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.