Status: | Unknown |
---|---|
Series: | 25000N Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 25000N Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Flush Slide |
Contact Current @ Contact Voltage DC Max | 30A |
Contact Current DC Max | 100mA |
Contact Resistance | 50mohm |
External Depth | 8mm |
External Width | 14mm |
Height Max | 14mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 10000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Slide Switch, 25000N Series, Spdt, Vertical, Through Hole, 100 Ma, 250 V Rohs Compliant: Yes |Apem 25136NLDH6 | Newark Electronics |
SLIDE SWITCH, SPDT, GOLD | element14 |
SLIDE SWITCH 25000N PCB MOUNT | APEM Components 25136NLDH6 | RS Americas |
Where can I find additional details, specifications and documents for a 25136NLDH6?
Additional datasheets, footprints and schematics for 25136NLDH6 are listed on our Part Details page. You can also find images and similar parts to 25136NLDH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25136NLDH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25136NLDH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25136NLDH6 fall under?
The 25136NLDH6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25136NLDH6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25136NLDH6 you can contact the distributor directly for product support, shipping queries etc.
Is the 25136NLDH6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25136NLDH6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 25136NLDH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25136NLDH6 often in real-time on the comparison pages.
What if I can't find stock of 25136NLDH6?
You can fill out our help required form which you can use to request a quote for 25136NLDH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.