Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2513472002,
9-1191841-4 |
Fluid Type | Hydraulic Fluid, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Water, Lubricating Oil |
---|---|
Color | Green |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Resistant To | Flexing, Cut-Through, Fluids, Mechanical Damage |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 95°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 121°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Green Stick | Avnet America |
Heat Shrink Tubing & Sleeves TAT-125-3-5-STK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 2513472002?
Additional datasheets, footprints and schematics for 2513472002 are listed on our Part Details page. You can also find images and similar parts to 2513472002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2513472002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2513472002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2513472002 fall under?
The 2513472002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2513472002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2513472002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2513472002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2513472002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2513472002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2513472002 often in real-time on the comparison pages.
What if I can't find stock of 2513472002?
You can fill out our help required form which you can use to request a quote for 2513472002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.