Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Tip Material | Polyester |
---|---|
Swab Tip Size | 17mm x 1.25mm x 1.25mm |
Handle Length | 152.4mm |
Handle Material | PP (Polypropylene) |
Accessory Type | Fibre Optic Swab |
Dispensing Method | Swab |
Pack Quantity | 100 |
RoHS Compliant | Yes |
1.25mm Fibre Optic Sleeve Swab, 100pcs | RS |
Chemtronics Cleaning Swabs, 152mm, Polyester, Pack of 100 pieces | Distrelec |
Swab, Polyester, 17Mm, 1.25Mm, Pk100 | Newark Electronics |
SWAB, POLYESTER, 17MM, 1.25MM, PK100 | element14 |
Where can I find additional details, specifications and documents for a 25123X?
Additional datasheets, footprints and schematics for 25123X are listed on our Part Details page. You can also find images and similar parts to 25123X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25123X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25123X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25123X fall under?
The 25123X is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to 25123X when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25123X you can contact the distributor directly for product support, shipping queries etc.
Is the 25123X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25123X have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 25123X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25123X often in real-time on the comparison pages.
What if I can't find stock of 25123X?
You can fill out our help required form which you can use to request a quote for 25123X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.