Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Saleae Logic 8 - 8 Channels Logic + Analog - Black |Adafruit 2512 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 2510 Series |
RoHS: | Compliant |
Product Range | 2510 Series |
---|---|
Scope Channels | 0+2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 40 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | LCD Color |
Plug Type | US |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2512?
Additional datasheets, footprints and schematics for 2512 are listed on our Part Details page. You can also find images and similar parts to 2512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2512 fall under?
The 2512 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 2512 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2512 you can contact the distributor directly for product support, shipping queries etc.
Is the 2512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2512 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, RS Americas and Carlton-Bates have stock available or on a lead time for 2512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2512 often in real-time on the comparison pages.
What if I can't find stock of 2512?
You can fill out our help required form which you can use to request a quote for 2512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.