2510MCO3 Part Information
Details for 2510MCO3 by Schneider Electric
Schneider Electric Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 326.4500 |
5 | 310.1200 |
Stock Information
Details
Part Specifications
Supply Voltage Min | - |
Supply Voltage Max | 600VAC |
No. of Phases | Three Phase |
Power Rating | 10hp |
Current Rating | 27A |
Product Range | M Series |
Alternative Part Descriptions
- MOTOR STARTER, 3-PH, 27A, 10HP, 600VAC; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:380VAC; Supply Voltage Max:575VAC RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2510MCO3?
Additional datasheets, footprints and schematics for 2510MCO3 are listed in our Part Details tab. You can also find the 2510MCO3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2510MCO3 in the Pricing & Inventory tab next to part details. You can view 2510MCO3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2510MCO3 fall under?
The 2510MCO3 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to 2510MCO3 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2510MCO3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2510MCO3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2510MCO3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2510MCO3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2510MCO3 often in real-time on the comparison pages.
What if I can't find stock of 2510MCO3?
You can fill out our help required form which you can use to request a quote for 2510MCO3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.