Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,587.49
|
18
in stock
|
Buy Now | |
RS Americas
from US$1,142.39
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$1,516.61
|
18
in stock
|
Buy Now | |
element14
from US$1,194.47
|
18
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
18
in stock
|
Buy Now | |
Heilind Electronics
-
|
6
in stock
|
Buy Now | |
TestEquity
from US$9,389.04
|
-
|
Buy Now |
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 25A |
Constant Current Load | 25A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Output Voltage Max | 120VAC |
Variable Transformer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Specialty SourceMeter Series |
RoHS: | Unknown |
Product Range | Specialty SourceMeter Series |
---|---|
Source Meter Function | Current/Voltage Source |
Output Power | 50W |
Manufacturer Warranty | 3 Years |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2510?
Additional datasheets, footprints and schematics for 2510 are listed on our Part Details page. You can also find images and similar parts to 2510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2510 fall under?
The 2510 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 2510 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2510 you can contact the distributor directly for product support, shipping queries etc.
Is the 2510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2510 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2510 often in real-time on the comparison pages.
What if I can't find stock of 2510?
You can fill out our help required form which you can use to request a quote for 2510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.