Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 x 1.5 |
Cable Diameter Min | 7mm |
Cable Diameter Max | 10.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP66 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Gland |
Box Quantity | 5 |
Cable Diameter | 10.5mm |
Cable Diameter Max - Imperial | 0.413" |
Cable Diameter Max - Metric | 10.5mm |
Cable Diameter Min - Imperial | 0.276" |
Cable Diameter Min - Metric | 7mm |
Colour | Black |
For Use With | Circular PVC or Rubber Cables |
Material | Nylon |
Mounting Hole Dia | 20mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 3.5mm |
Projection Infront of Panel | 25mm |
Thread Length | 10mm |
Thread Size | M20 x 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M20 x 1.5 |
---|---|
Cable Diameter Min | 7mm |
Cable Diameter Max | 10.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP66 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 251/97/93B?
Additional datasheets, footprints and schematics for 251/97/93B are listed on our Part Details page. You can also find images and similar parts to 251/97/93B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 251/97/93B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 251/97/93B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 251/97/93B fall under?
The 251/97/93B is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 251/97/93B when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 251/97/93B you can contact the distributor directly for product support, shipping queries etc.
Is the 251/97/93B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 251/97/93B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 251/97/93B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 251/97/93B often in real-time on the comparison pages.
What if I can't find stock of 251/97/93B?
You can fill out our help required form which you can use to request a quote for 251/97/93B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.