250TXW390MEFC18X45 Capacitors by Rubycon Corporation

CAP 390µF 250V 20%

Status: Unknown
Series: TXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
No stock
Buy Now
Logo for element14
element14
from US$2.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 390µF
Voltage Rating 250V
Product Range TXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 18mm
Lead Spacing 7.5mm
Height 45mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

Aluminum Electrolytic Capacitor, 390Uf, 250V, 20%, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 390 uF, 250 V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 250TXW390MEFC18X45?

Additional datasheets, footprints and schematics for 250TXW390MEFC18X45 are listed on our Part Details page. You can also find images and similar parts to 250TXW390MEFC18X45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 250TXW390MEFC18X45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250TXW390MEFC18X45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 250TXW390MEFC18X45 fall under?

The 250TXW390MEFC18X45 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 250TXW390MEFC18X45 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 250TXW390MEFC18X45 you can contact the distributor directly for product support, shipping queries etc.

Is the 250TXW390MEFC18X45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 250TXW390MEFC18X45 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 250TXW390MEFC18X45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 250TXW390MEFC18X45 often in real-time on the comparison pages.

What if I can't find stock of 250TXW390MEFC18X45?

You can fill out our help required form which you can use to request a quote for 250TXW390MEFC18X45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay