250BXW470MEFR18X50 Capacitors by Rubycon Corporation

CAP 470µF 250V 20%

Status: Unknown
Series: BXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.14

Distributor Stock
Logo for Farnell
Farnell
from US$3.14
No stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 250V
Product Range BXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 18mm
Lead Spacing 7.5mm
Height 50mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 470µF, 250V, 20% | Farnell
BXW 470uF 250V 20% 18x50/7,5 | Rutronik
Aluminum Electrolytic Capacitor, 470uF, 250V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 250BXW470MEFR18X50?

Additional datasheets, footprints and schematics for 250BXW470MEFR18X50 are listed on our Part Details page. You can also find images and similar parts to 250BXW470MEFR18X50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 250BXW470MEFR18X50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250BXW470MEFR18X50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 250BXW470MEFR18X50 fall under?

The 250BXW470MEFR18X50 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 250BXW470MEFR18X50 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 250BXW470MEFR18X50 you can contact the distributor directly for product support, shipping queries etc.

Is the 250BXW470MEFR18X50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 250BXW470MEFR18X50 have stock available?

Authorised distributors including Farnell, Rutronik and Avnet Abacus have stock available or on a lead time for 250BXW470MEFR18X50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 250BXW470MEFR18X50 often in real-time on the comparison pages.

What if I can't find stock of 250BXW470MEFR18X50?

You can fill out our help required form which you can use to request a quote for 250BXW470MEFR18X50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay