Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 250V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +105°C |
Operating life Time | 12000h |
Ripple Current AC | 280mA |
Ripple Current Temperature | 105°C |
Tolerance - | 20% |
Voltage Rating V DC | 250V |
CAP, 10µF, 250V, 20% | Farnell |
Aluminum Electrolytic Capacitor, 10uF, 250V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 250BXA10MEFC10X20?
Additional datasheets, footprints and schematics for 250BXA10MEFC10X20 are listed on our Part Details page. You can also find images and similar parts to 250BXA10MEFC10X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250BXA10MEFC10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250BXA10MEFC10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250BXA10MEFC10X20 fall under?
The 250BXA10MEFC10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 250BXA10MEFC10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250BXA10MEFC10X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 250BXA10MEFC10X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250BXA10MEFC10X20 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 250BXA10MEFC10X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250BXA10MEFC10X20 often in real-time on the comparison pages.
What if I can't find stock of 250BXA10MEFC10X20?
You can fill out our help required form which you can use to request a quote for 250BXA10MEFC10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.