Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$604.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$780.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$814.81
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$798.81
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$604.00
|
29
in stock
|
Buy Now | |
Avnet America
from US$653.81
|
-
|
Buy Now | |
element14
from US$832.69
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Current Rating | 250A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 64.1µH |
Capacitance | 2.62µF |
Leakage Current Max | 6mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
250Aph12L=F8395 |Corcom Te Connectivity 250APH12L | Newark Electronics |
Power Line Filters 250APH12L=F8395 | Rapid Electronics |
Power Line Filter 50Hz to 60Hz 250A 520VAC Quick Connect Flange Mount | Avnet America |
POWER LINE FILTER, 250A, 0.006A, 520VAC | element14 |
Power Line Filters | Sager |
Where can I find additional details, specifications and documents for a 250APH12L?
Additional datasheets, footprints and schematics for 250APH12L are listed on our Part Details page. You can also find images and similar parts to 250APH12L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250APH12L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250APH12L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250APH12L fall under?
The 250APH12L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 250APH12L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250APH12L you can contact the distributor directly for product support, shipping queries etc.
Is the 250APH12L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250APH12L have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 250APH12L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250APH12L often in real-time on the comparison pages.
What if I can't find stock of 250APH12L?
You can fill out our help required form which you can use to request a quote for 250APH12L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.