Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Ammeter Function | AC / DC Current |
---|---|
Current Measuring Range AC | 2nA to 20mA |
Current Measuring Range DC | 2nA to 20mA |
No. of Digits / Alpha | 6-1/2 |
RoHS Compliant | Yes |
Ac/Dc Picoammeter, Bench, 2Na To 20Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a 2502-US?
Additional datasheets, footprints and schematics for 2502-US are listed on our Part Details page. You can also find images and similar parts to 2502-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2502-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2502-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2502-US fall under?
The 2502-US is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to 2502-US when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2502-US you can contact the distributor directly for product support, shipping queries etc.
Is the 2502-US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2502-US have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2502-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2502-US often in real-time on the comparison pages.
What if I can't find stock of 2502-US?
You can fill out our help required form which you can use to request a quote for 2502-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.