Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | 2.3GHz |
Frequency Max | 2.7GHz |
Impedance - Unbalanced / Balanced | 50ohm 50ohm |
Insertion Loss | 1.2dB |
Balun Case Style | 0603 |
Phase Difference | 180° ± 15° |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BALUN, WIMAX, 2.5GHZ | Farnell |
Baluns Transformer, Smd, 2.3 Ghz, 2.7 Ghz, 50Ohm, 50Ohm, 1.2 Db, 0603 |Johanson Technology 2500BL14M050T | Newark Electronics |
Where can I find additional details, specifications and documents for a 2500BL14M050T?
Additional datasheets, footprints and schematics for 2500BL14M050T are listed on our Part Details page. You can also find images and similar parts to 2500BL14M050T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2500BL14M050T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2500BL14M050T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2500BL14M050T fall under?
The 2500BL14M050T is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to 2500BL14M050T when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2500BL14M050T you can contact the distributor directly for product support, shipping queries etc.
Is the 2500BL14M050T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2500BL14M050T have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 2500BL14M050T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2500BL14M050T often in real-time on the comparison pages.
What if I can't find stock of 2500BL14M050T?
You can fill out our help required form which you can use to request a quote for 2500BL14M050T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.