Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M16 x 1.5 |
Cable Diameter Min | 7mm |
Cable Diameter Max | 10.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP66 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Gland |
Box Quantity | 5 |
Cable Diameter | 10.5mm |
Cable Diameter Max - Imperial | 0.413" |
Cable Diameter Max - Metric | 10.5mm |
Cable Diameter Min - Imperial | 0.276" |
Cable Diameter Min - Metric | 7mm |
Colour | Black |
For Use With | Circular PVC or Rubber Cables |
Material | Nylon |
Mounting Hole Dia | 16mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 3.5mm |
Projection Infront of Panel | 25mm |
Thread Length | 10mm |
Thread Size | M16 x 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M16 x 1.5 |
---|---|
Cable Diameter Min | 7mm |
Cable Diameter Max | 10.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP66 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 250/92/96-B?
Additional datasheets, footprints and schematics for 250/92/96-B are listed on our Part Details page. You can also find images and similar parts to 250/92/96-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250/92/96-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250/92/96-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250/92/96-B fall under?
The 250/92/96-B is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 250/92/96-B when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250/92/96-B you can contact the distributor directly for product support, shipping queries etc.
Is the 250/92/96-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250/92/96-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 250/92/96-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250/92/96-B often in real-time on the comparison pages.
What if I can't find stock of 250/92/96-B?
You can fill out our help required form which you can use to request a quote for 250/92/96-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.