Plier Style | Snipe Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Angle | 40° |
Handle Type | Insulated with Two Colour Dual Component |
Jaw Length | 50mm |
Jaw Type | 40° Bent |
Length | 160mm |
Weight | 150g |
CHAIN NOSE SIDE CUTTING PLIERS | RS |
Knipex 25 26 160 VDE Bent Snipe Nose Side Cutting Radio Pliers 160mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
CUTTING PLIER, ANGLED | element14 |
Cutting Plier, Angled | Newark Electronics |
Knipex Combination Pliers Hard Wire / Medium Hard Wire 160 mm | Distrelec |
Where can I find additional details, specifications and documents for a 25 26 160?
Additional datasheets, footprints and schematics for 25 26 160 are listed on our Part Details page. You can also find images and similar parts to 25 26 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25 26 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25 26 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25 26 160 fall under?
The 25 26 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 25 26 160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25 26 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 25 26 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25 26 160 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 25 26 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25 26 160 often in real-time on the comparison pages.
What if I can't find stock of 25 26 160?
You can fill out our help required form which you can use to request a quote for 25 26 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.