25 01 160 KNIPEX Parts by Knipex

PLIER SNIPE NOSE 160MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.56


Distributor Starting From Stock
Logo for Conrad Conrad US$21.58
48
Buy Now
Logo for Newark Electronics Newark Electronics US$18.61
22
Buy Now
Logo for element14 element14 US$28.09
19
Buy Now
Logo for Farnell Farnell US$21.67
19
Buy Now
Logo for Rapid Electronics Rapid Electronics US$17.95
12
Buy Now
Logo for Distrelec Distrelec US$15.56
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Plier Style Snipe Nose
Overall Length 160mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Vanadium electric steel, forged, oil-hardened, polished head, plastic-coated handlesStyle 0: Straight jaws | Conrad
Chain nose radio plier,160mm L | RS
Plier, Snipe Nose, 160Mm | Newark Electronics
PLIER, SNIPE NOSE, 160MM | element14
Knipex 25 01 160 Snipe Nose Side Cutting Pliers (Radio Pliers) 160mm | Rapid Electronics
Knipex Flat-Nose radio Pliers with Cutter Hard Wire / Medium Hard Wire 160 mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25 01 160?

Additional datasheets, footprints and schematics for 25 01 160 are listed on our Part Details page. You can also find images and similar parts to 25 01 160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25 01 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25 01 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25 01 160 fall under?

The 25 01 160 is listed under KNIPEX Parts.

Can I view similar or alternative parts?

You can view similar parts to 25 01 160 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25 01 160 you can contact the distributor directly for product support, shipping queries etc.

Is the 25 01 160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25 01 160 have stock available?

Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 25 01 160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25 01 160 often in real-time on the comparison pages.

What if I can't find stock of 25 01 160?

You can fill out our help required form which you can use to request a quote for 25 01 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay