Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | BTT6030-2EKA BTT6020-1EKA |
Silicon Family Name | - |
For Use With | Arduino Development Boards |
Kit Contents | Evaluation Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon 24VSHIELDBTT6030TOBO1 | RS |
Eval Board, 24V Protected Switch Shield | Newark Electronics |
EVAL BOARD, 24V PROTECTED SWITCH SHIELD | element14 |
Where can I find additional details, specifications and documents for a 24VSHIELDBTT6030TOBO1?
Additional datasheets, footprints and schematics for 24VSHIELDBTT6030TOBO1 are listed on our Part Details page. You can also find images and similar parts to 24VSHIELDBTT6030TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24VSHIELDBTT6030TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24VSHIELDBTT6030TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24VSHIELDBTT6030TOBO1 fall under?
The 24VSHIELDBTT6030TOBO1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to 24VSHIELDBTT6030TOBO1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24VSHIELDBTT6030TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the 24VSHIELDBTT6030TOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24VSHIELDBTT6030TOBO1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 24VSHIELDBTT6030TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24VSHIELDBTT6030TOBO1 often in real-time on the comparison pages.
What if I can't find stock of 24VSHIELDBTT6030TOBO1?
You can fill out our help required form which you can use to request a quote for 24VSHIELDBTT6030TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.