Status: | Active |
---|---|
Series: | 24VL024H |
RoHS: | Compliant |
Single-Supply with Operation down to 1.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface Bus, I2Câ„¢ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to eliminate Ground Bounce |
100 kHz and 400 kHz Compatibility |
Page Write Buffer for up to 16 Bytes |
Self-Timed Write Cycle (including Auto-Erase) |
Hardware Write Protection for Half Array(80h-FFh) |
Cascadable up to Eight Devices |
More than 1 Million Erase/Write Cycles |
ESD Protection > 4,000V |
Data Retention > 200 Years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.5 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
2K, 256 X 8 Serial Ee, 1.5V, 1/2 Array Wp 8 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip 24VL024H/ST | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Tube | Avnet America |
2K, 256 X 8 SERIAL EE, 1.5V, 1/2 ARRAY WP8 TSSOP 4.4mm TUBE | Microchip Technology Inc. 24VL024H/ST | RS Americas |
EEPROM, 2KBIT, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24VL024H/ST?
Additional datasheets, footprints and schematics for 24VL024H/ST are listed on our Part Details page. You can also find images and similar parts to 24VL024H/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24VL024H/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24VL024H/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24VL024H/ST fall under?
The 24VL024H/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24VL024H/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24VL024H/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24VL024H/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24VL024H/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24VL024H/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24VL024H/ST often in real-time on the comparison pages.
What if I can't find stock of 24VL024H/ST?
You can fill out our help required form which you can use to request a quote for 24VL024H/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.