Status: | Unknown |
---|---|
Series: | LOK-TAINER&trade |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
Guide Width | 0.38" |
Guide Length | 6" |
Product Range | LOK-TAINER&trade |
RoHS Compliant | No |
Card Guide, Lock Trainer, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 24SX-3-12-3-R?
Additional datasheets, footprints and schematics for 24SX-3-12-3-R are listed on our Part Details page. You can also find images and similar parts to 24SX-3-12-3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24SX-3-12-3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24SX-3-12-3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24SX-3-12-3-R fall under?
The 24SX-3-12-3-R is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 24SX-3-12-3-R when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24SX-3-12-3-R you can contact the distributor directly for product support, shipping queries etc.
Is the 24SX-3-12-3-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24SX-3-12-3-R have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 24SX-3-12-3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24SX-3-12-3-R often in real-time on the comparison pages.
What if I can't find stock of 24SX-3-12-3-R?
You can fill out our help required form which you can use to request a quote for 24SX-3-12-3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.