Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Lamp Socket Size | T-2 |
---|---|
Average Bulb Life | 10000h |
Bulb Size | T-2 |
Current Rating | 73mA |
Lamp Base Type | Bi-Pin |
Supply Voltage | 24VDC |
RoHS Compliant | Yes |
Incandescent Lamp | Newark Electronics |
Where can I find additional details, specifications and documents for a 24PC?
Additional datasheets, footprints and schematics for 24PC are listed on our Part Details page. You can also find images and similar parts to 24PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24PC fall under?
The 24PC is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 24PC when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24PC you can contact the distributor directly for product support, shipping queries etc.
Is the 24PC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 24PC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24PC often in real-time on the comparison pages.
What if I can't find stock of 24PC?
You can fill out our help required form which you can use to request a quote for 24PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.