Status: | Active |
---|---|
Series: | 24LC64 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,675
in stock
|
Buy Now | |
Microchip Technology
from US$0.54
|
13,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,675
in stock
|
Buy Now | |
element14
from US$0.72
|
2,675
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-Supply with Operation down to 2.5V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
64K 2-Wire Serial EEPROM | Microchip Technology |
Eeprom, 64Kbit, I2C, 400Khz, Tdfn-8 | Newark Electronics |
EEPROM, 64KBIT, I2C, 400KHZ, TDFN-8 | element14 |
EEPROM Memory IC 64Kb (8K x 8) Iâ–“C 400kHz 900ns 8-TDFN (2x3) | Future Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
64K, 8K X 8, 2.5V SER EE, EXT8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. 24LC64T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a 24LC64T-E/MNY?
Additional datasheets, footprints and schematics for 24LC64T-E/MNY are listed on our Part Details page. You can also find images and similar parts to 24LC64T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC64T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC64T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC64T-E/MNY fall under?
The 24LC64T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC64T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC64T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC64T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC64T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 24LC64T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC64T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 24LC64T-E/MNY?
You can fill out our help required form which you can use to request a quote for 24LC64T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.