Status: | Active |
---|---|
Series: | 24LC512 |
RoHS: | Compliant |
Prices starting from US$1.63
64K x 8 (512 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 512K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (96) |
Board Design Files |
---|
Verilog Model - 24xx512 Devices |
IBIS Model - 24xx512 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
512K, 64K X 8 2.5V SERIAL EE | Microchip Technology |
Eeprom, 512Kbit, -40 To 85Deg C | Newark Electronics |
24LC512 Series 512 Kb I2C 2 Wire (64K X 8) 2.5 V Serial EEPROM - TSSOP-14 | Future Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 3.3V/5V 14-Pin TSSOP Tube | Avnet America |
512K 64Kx8 2.5V EEPROM,24LC512-I/ST14 | Microchip Technology Inc. 24LC512-I/ST14 | RS Americas |
EEPROM, 512KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC512-I/ST14?
Additional datasheets, footprints and schematics for 24LC512-I/ST14 are listed on our Part Details page. You can also find images and similar parts to 24LC512-I/ST14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC512-I/ST14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC512-I/ST14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC512-I/ST14 fall under?
The 24LC512-I/ST14 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC512-I/ST14 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC512-I/ST14 you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC512-I/ST14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC512-I/ST14 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24LC512-I/ST14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC512-I/ST14 often in real-time on the comparison pages.
What if I can't find stock of 24LC512-I/ST14?
You can fill out our help required form which you can use to request a quote for 24LC512-I/ST14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.