Status: | Active |
---|---|
Series: | 24LC512 |
RoHS: | Compliant |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
476
in stock
|
Buy Now | |
Microchip Technology
from US$1.45
|
10,085
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
855
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
300
in stock
|
Buy Now | |
CoreStaff
from US$2.28
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Farnell
from US$1.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
64K x 8 (512 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 512K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx512 Devices |
IBIS Model - 24xx512 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0358 |
Shipping Weight (kg) | 0.19 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
512K, 64K X 8 2.5V SERIAL EE, IND | Microchip Technology |
512K, 64K X 8, 2.5V SER EEPROM, IND | RS |
24LC512 Series 512 Kb I2C 2 Wire (64K X 8) 2.5 V Serial EEPROM - TSSOP-8 | Future Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 3.3V/5V 8-Pin TSSOP Tube | EBV Elektronik |
Serial Eeprom, 512Kbit, 400Khz, Tssop-8 | Newark Electronics |
Microchip 24LC512-I/ST Serial EEPROM Memory, 512kbit, 2.5 to 5.5 V 8-Pin TSSOP | Microchip Technology Inc. 24LC512-I/ST | RS Americas |
SERIAL EEPROM, 512KBIT, 400KHZ, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a 24LC512-I/ST?
Additional datasheets, footprints and schematics for 24LC512-I/ST are listed on our Part Details page. You can also find images and similar parts to 24LC512-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC512-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC512-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC512-I/ST fall under?
The 24LC512-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC512-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC512-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC512-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC512-I/ST have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Future Electronics and CoreStaff have stock available or on a lead time for 24LC512-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC512-I/ST often in real-time on the comparison pages.
What if I can't find stock of 24LC512-I/ST?
You can fill out our help required form which you can use to request a quote for 24LC512-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.