Status: | Active |
---|---|
Series: | 24LC32A |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,629
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,629
in stock
|
Buy Now | |
element14
from US$0.57
|
1,629
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
350
in stock
|
Buy Now | |
Micros
from US$0.62
|
253
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
109
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
Microchip Technology
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single supply with operation down to 2.5V for24LC32A devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 32K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
24AA32A/24LC32A 32-Kbit I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx32A Devices |
IBIS Model - 24xx32A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Serial Eeprom, 32Kbit, 400Khz, Dip-8 | Newark Electronics |
SERIAL EEPROM, 32KBIT, 400KHZ, DIP-8 | Farnell |
24LC32A Series 32 Kb I2C 2 Wire (4K X 8) 2.5 V Serial EEPROM - PDIP-8 | Future Electronics |
Serial EEPROM, 2-Wire/I2C, 32Kbit (4k x 8bit), 2.5÷5.5V, -40÷85°C | Micros |
EEPROM Serial-I2C 32K-bit 4K x 8 3.3V/5V 8-Pin PDIP | Avnet America |
EEPROM Ser 2,5V 4kx8 DIP8 | Schukat Electronic |
32K,4K X 8, 2.5V Serial EE PDIP-8 | RS |
32K, 4K X 8, 2.5V SER EE IND | Microchip Technology |
Microchip 24LC32A-I/P Serial EEPROM Memory,32kbit,900ns,2.5 to 5.5V 8-Pin PDIP | Microchip Technology Inc. 24LC32A-I/P | RS Americas |
Where can I find additional details, specifications and documents for a 24LC32A-I/P?
Additional datasheets, footprints and schematics for 24LC32A-I/P are listed on our Part Details page. You can also find images and similar parts to 24LC32A-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC32A-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC32A-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC32A-I/P fall under?
The 24LC32A-I/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24LC32A-I/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC32A-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC32A-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC32A-I/P have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Micros have stock available or on a lead time for 24LC32A-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC32A-I/P often in real-time on the comparison pages.
What if I can't find stock of 24LC32A-I/P?
You can fill out our help required form which you can use to request a quote for 24LC32A-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.