24LC22AT-I/SN More Semiconductors - ICs by Microchip Technology

2Kb I2C Serial EEPROM for DDC1™/DDC2™ Monitor Identification

Status: Active
Series: 24LC22A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 24LC22A is a 256 x 8- bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode (1 Kbit) and Bidirectional mode (2 Kbit). Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the Transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the entire 2K memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC22A is available in standard 8-pin PDIP and SOIC packages.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.42
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.78
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single Supply with Operation Down to 2.5V
Supports Enhanced EDID™ (E-EDID™) 1.3
Completely Implements DDC1™/DDC2™ Interface for Monitor Identification, Including Recovery to DDC1
2 Kbit Serial EEPROM Low-Power CMOS Technology:
2-Wire Serial Interface Bus, I2C™ Compatible
100 kHz (2.5V) and 400 kHz (5V) Compatibility
Self-Timed Write Cycle (including Auto-Erase)
Page-Write Buffer for up to Eight Bytes
1,000,000 Erase/Write Cycles
Data Retention >200 years

Specifications

Density (Organization) 2k bits (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 8
Write Protected True
Write Protect Scheme None
Endurance 1,000,000
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tape and reel (3300)

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2C™ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2C™ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.230303
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

2K VESA E-EDID SERIAL EEPROM, IND | Microchip Technology
Ic,serial Eeprom,256X8,cmos,sop,8Pin Rohs Compliant: Yes |Microchip 24LC22AT-I/SN | Newark Electronics
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R | Avnet America
2K VESA E-EDID SERIAL EEPROM, IND | Microchip Technology Inc. 24LC22AT-I/SN | RS Americas
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24LC22AT-I/SN?

Additional datasheets, footprints and schematics for 24LC22AT-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC22AT-I/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24LC22AT-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC22AT-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24LC22AT-I/SN fall under?

The 24LC22AT-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 24LC22AT-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC22AT-I/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 24LC22AT-I/SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24LC22AT-I/SN have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24LC22AT-I/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24LC22AT-I/SN often in real-time on the comparison pages.

What if I can't find stock of 24LC22AT-I/SN?

You can fill out our help required form which you can use to request a quote for 24LC22AT-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay