Status: | Active |
---|---|
Series: | 24LC21A |
RoHS: | Compliant |
Prices starting from US$0.28
Single Supply with Operation Down to 2.5V |
Completely Implements DDC1™/DDC2™ Interface for Monitor Identification, Including Recovery to DDC1 |
Pin and Function Compatible with 24LC21 |
Low-Power CMOS Technology |
2-Wire Serial Interface Bus, I2C™ Compatible |
100 kHz (2.5V) and 400 kHz (5V) Compatibility |
Self-Timed Write Cycle (including auto-erase) |
Page Write Buffer for up to Eight Bytes |
1,000,000 Erase/Write Cycles Ensured |
Data Retention > 200 years |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
24LC21A Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1K 2.5V DUAL MODE SERIAL EEPROM, IND | Microchip Technology |
Ic,serial Eeprom,128X8,cmos,dip,8Pin,plastic Rohs Compliant: Yes |Microchip 24LC21A-I/P | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin PDIP | Avnet America |
1K 2.5V DUAL MODE SERIAL EEPROM, IND8 PDIP .300in TUBE | Microchip Technology Inc. 24LC21A-I/P | RS Americas |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC21A-I/P?
Additional datasheets, footprints and schematics for 24LC21A-I/P are listed on our Part Details page. You can also find images and similar parts to 24LC21A-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC21A-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC21A-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC21A-I/P fall under?
The 24LC21A-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC21A-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC21A-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC21A-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC21A-I/P have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 24LC21A-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC21A-I/P often in real-time on the comparison pages.
What if I can't find stock of 24LC21A-I/P?
You can fill out our help required form which you can use to request a quote for 24LC21A-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.